Purdy Electronics Corporation Led, Green, T-1 (3Mm), 250Mcd, 566Nm; Led Color And Optoelectronics AND160NG

Description
LED, GREEN, T-1 (3MM), 250MCD, 566NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.15V; Wavelength Typ:566nm; Luminous Intensity:250mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-1 (3MM), 250MCD, 566NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.15V; Wavelength Typ:566nm; Luminous Intensity:250mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 250Mcd, 566Nm; Led Color And Optoelectronics - 95B8655 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 250Mcd, 566Nm; Led Color And Optoelectronics
95B8655
Led, Green, T-1 (3Mm), 250Mcd, 566Nm; Led Color And Optoelectronics 95B8655
LED, GREEN, T-1 (3MM), 250MCD, 566NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.15V; Wavelength Typ:566nm; Luminous Intensity:250mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 250MCD, 566NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.15V; Wavelength Typ:566nm; Luminous Intensity:250mcd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B8655
Product Name Led, Green, T-1 (3Mm), 250Mcd, 566Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 566 nm (5660 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details