Purdy Electronics Corporation Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 589Nm; Led Color And Optoelectronics AND157HYP

Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:2.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:2.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 589Nm; Led Color And Optoelectronics - 92F2642 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 589Nm; Led Color And Optoelectronics
92F2642
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 589Nm; Led Color And Optoelectronics 92F2642
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:2.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:2.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F2642
Product Name Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 589Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details