Purdy Electronics Corporation Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color And Optoelectronics AND157HAP

Description
LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color And Optoelectronics - 92F2639 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color And Optoelectronics
92F2639
Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color And Optoelectronics 92F2639
LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 2CD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:2cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F2639
Product Name Led, Amber, T-1 3/4 (5Mm), 2Cd, 605Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCBEB232-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers