Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 1.25Cd, 643Nm; Led Color And Optoelectronics AND155CRP

Description
LED, RED, T-1 3/4 (5MM), 1.25CD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:1.25cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 1.25CD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:1.25cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 1.25Cd, 643Nm; Led Color And Optoelectronics - 90F7065 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1.25Cd, 643Nm; Led Color And Optoelectronics
90F7065
Led, Red, T-1 3/4 (5Mm), 1.25Cd, 643Nm; Led Color And Optoelectronics 90F7065
LED, RED, T-1 3/4 (5MM), 1.25CD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:1.25cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1.25CD, 643NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:1.25cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 90F7065
Product Name Led, Red, T-1 3/4 (5Mm), 1.25Cd, 643Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details