Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 600Mcd, 640Nm; Led Color And Optoelectronics AND134CRP

Description
LED, RED, T-1 3/4 (5MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 600Mcd, 640Nm; Led Color And Optoelectronics - 83F8483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 600Mcd, 640Nm; Led Color And Optoelectronics
83F8483
Led, Red, T-1 3/4 (5Mm), 600Mcd, 640Nm; Led Color And Optoelectronics 83F8483
LED, RED, T-1 3/4 (5MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F8483
Product Name Led, Red, T-1 3/4 (5Mm), 600Mcd, 640Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details