Purdy Electronics Corporation Led, T-1, Red / Green, Radial; Led Color And Optoelectronics AND126SG

Description
LED, T-1, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes
Datasheet
Description
LED, T-1, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1, Red / Green, Radial; Led Color And Optoelectronics - 90F7051 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Red / Green, Radial; Led Color And Optoelectronics
90F7051
Led, T-1, Red / Green, Radial; Led Color And Optoelectronics 90F7051
LED, T-1, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes

LED, T-1, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 90F7051
Product Name Led, T-1, Red / Green, Radial; Led Color And Optoelectronics
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED White Lighting - 516-1712-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details