Purdy Electronics Corporation Led, Red, T-1 (3Mm), 600Mcd, 640Nm; Led Color And Optoelectronics AND125CRP

Description
LED, RED, T-1 (3MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, RED, T-1 (3MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 600Mcd, 640Nm; Led Color And Optoelectronics - 88K1036 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 600Mcd, 640Nm; Led Color And Optoelectronics
88K1036
Led, Red, T-1 (3Mm), 600Mcd, 640Nm; Led Color And Optoelectronics 88K1036
LED, RED, T-1 (3MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 600MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:600mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K1036
Product Name Led, Red, T-1 (3Mm), 600Mcd, 640Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details