Purdy Electronics Corporation Led, Red, T-1 (3Mm), 3Mcd, 700Nm; Led Color And Optoelectronics AND124R

Description
LED, RED, T-1 (3MM), 3MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:3mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Description
LED, RED, T-1 (3MM), 3MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:3mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 3Mcd, 700Nm; Led Color And Optoelectronics - 94F279 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 3Mcd, 700Nm; Led Color And Optoelectronics
94F279
Led, Red, T-1 (3Mm), 3Mcd, 700Nm; Led Color And Optoelectronics 94F279
LED, RED, T-1 (3MM), 3MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:3mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 (3MM), 3MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:3mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94F279
Product Name Led, Red, T-1 (3Mm), 3Mcd, 700Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
EXCELED™ series chip LED - SML-D13U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details