Purdy Electronics Corporation Led, Red, T-1 (3Mm), 12Mcd, 700Nm; Led Color And Optoelectronics AND123R

Description
LED, RED, T-1 (3MM), 12MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:12mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 12MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:12mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 12Mcd, 700Nm; Led Color And Optoelectronics - 15B5596 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 12Mcd, 700Nm; Led Color And Optoelectronics
15B5596
Led, Red, T-1 (3Mm), 12Mcd, 700Nm; Led Color And Optoelectronics 15B5596
LED, RED, T-1 (3MM), 12MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:12mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 12MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:700nm; Luminous Intensity:12mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15B5596
Product Name Led, Red, T-1 (3Mm), 12Mcd, 700Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-WAN-CBBDB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers