Purdy Electronics Corporation Led, T-1 3/4, Red / Green, Radial; Led Color And Optoelectronics AND116SG

Description
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:70°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:- RoHS Compliant: Yes
Datasheet
Description
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:70°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1 3/4, Red / Green, Radial; Led Color And Optoelectronics - 88K1868 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Green, Radial; Led Color And Optoelectronics
88K1868
Led, T-1 3/4, Red / Green, Radial; Led Color And Optoelectronics 88K1868
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:70°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:- RoHS Compliant: Yes

LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:70°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K1868
Product Name Led, T-1 3/4, Red / Green, Radial; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 67-2236-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers