Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics AND114RP

Description
LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics - 15B5589 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics
15B5589
Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics 15B5589
LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15B5589
Product Name Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLI-325YY(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers