Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics AND114-R

Description
LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Description
LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics - 01H9629 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics
01H9629
Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics 01H9629
LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 5MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:5mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01H9629
Product Name Led, Red, T-1 3/4 (5Mm), 5Mcd, 700Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details