Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 18Mcd, 700Nm; Led Color And Optoelectronics AND113RP

Description
LED, RED, T-1 3/4 (5MM), 18MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:18mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: No
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 18MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:18mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 18Mcd, 700Nm; Led Color And Optoelectronics - 15B5583 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 18Mcd, 700Nm; Led Color And Optoelectronics
15B5583
Led, Red, T-1 3/4 (5Mm), 18Mcd, 700Nm; Led Color And Optoelectronics 15B5583
LED, RED, T-1 3/4 (5MM), 18MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:18mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: No

LED, RED, T-1 3/4 (5MM), 18MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:700nm; Luminous Intensity:18mcd; Viewing Angle:30°; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15B5583
Product Name Led, Red, T-1 3/4 (5Mm), 18Mcd, 700Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details