Purdy Electronics Corporation Led, Green, T-1 3/4 (5Mm), 50Mcd, 565Nm; Led Color And Optoelectronics AND113GP

Description
LED, GREEN, T-1 3/4 (5MM), 50MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Description
LED, GREEN, T-1 3/4 (5MM), 50MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 50Mcd, 565Nm; Led Color And Optoelectronics - 15B5582 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 50Mcd, 565Nm; Led Color And Optoelectronics
15B5582
Led, Green, T-1 3/4 (5Mm), 50Mcd, 565Nm; Led Color And Optoelectronics 15B5582
LED, GREEN, T-1 3/4 (5MM), 50MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 50MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15B5582
Product Name Led, Green, T-1 3/4 (5Mm), 50Mcd, 565Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details