Purdy Electronics Corporation Intelligent Character Display; Led Color And Displays AND082GST-LED

Description
INTELLIGENT CHARACTER DISPLAY; LED Color:Yellow Green; Forward Current If:70mA; Luminous Intensity:-; No. of Digits / Alpha:16; Character Size:5.56mm; Supply Voltage:5V; Display Area Width:38mm; Character Format:Dot Matrix RoHS Compliant: Yes
Datasheet
Description
INTELLIGENT CHARACTER DISPLAY; LED Color:Yellow Green; Forward Current If:70mA; Luminous Intensity:-; No. of Digits / Alpha:16; Character Size:5.56mm; Supply Voltage:5V; Display Area Width:38mm; Character Format:Dot Matrix RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Character Display; Led Color And Displays - 38M8767 - Newark, An Avnet Company
Chicago, IL, United States
Intelligent Character Display; Led Color And Displays
38M8767
Intelligent Character Display; Led Color And Displays 38M8767
INTELLIGENT CHARACTER DISPLAY; LED Color:Yellow Green; Forward Current If:70mA; Luminous Intensity:-; No. of Digits / Alpha:16; Character Size:5.56mm; Supply Voltage:5V; Display Area Width:38mm; Character Format:Dot Matrix RoHS Compliant: Yes

INTELLIGENT CHARACTER DISPLAY; LED Color:Yellow Green; Forward Current If:70mA; Luminous Intensity:-; No. of Digits / Alpha:16; Character Size:5.56mm; Supply Voltage:5V; Display Area Width:38mm; Character Format:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 38M8767
Product Name Intelligent Character Display; Led Color And Displays
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details