Purdy Electronics Corporation Lcd Module Kit; Supply Voltage Min Interfan AND-TFT-7WX-KIT

Description
LCD MODULE KIT; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:91.44mm x 152.4mm; Screen Size:7"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes
Datasheet
Description
LCD MODULE KIT; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:91.44mm x 152.4mm; Screen Size:7"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Module Kit; Supply Voltage Min Interfan - 01N4689 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module Kit; Supply Voltage Min Interfan
01N4689
Lcd Module Kit; Supply Voltage Min Interfan 01N4689
LCD MODULE KIT; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:91.44mm x 152.4mm; Screen Size:7"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

LCD MODULE KIT; Supply Voltage Min:10VDC; Supply Voltage Max:14VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:91.44mm x 152.4mm; Screen Size:7"; Panel Cutout Height:-; Panel Cutout Width:-; Panel Cutout Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 01N4689
Product Name Lcd Module Kit; Supply Voltage Min Interfan
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details