Purdy Electronics Corporation Lcd Color Monitor 640X480; Supply Voltage Min And Displays AND-TFT-5VX-KIT

Description
LCD COLOR MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes
Description
LCD COLOR MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Color Monitor 640X480; Supply Voltage Min And Displays - 38M8744 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Color Monitor 640X480; Supply Voltage Min And Displays
38M8744
Lcd Color Monitor 640X480; Supply Voltage Min And Displays 38M8744
LCD COLOR MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

LCD COLOR MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 38M8744
Product Name Lcd Color Monitor 640X480; Supply Voltage Min And Displays
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details