Purdy Electronics Corporation Color Tft Monitor 640X480; Supply Voltage Min And Displays AND-TFT-5VX-4HB

Description
COLOR TFT MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes
Datasheet
Description
COLOR TFT MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Tft Monitor 640X480; Supply Voltage Min And Displays - 38M8745 - Newark, An Avnet Company
Chicago, IL, United States
Color Tft Monitor 640X480; Supply Voltage Min And Displays
38M8745
Color Tft Monitor 640X480; Supply Voltage Min And Displays 38M8745
COLOR TFT MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

COLOR TFT MONITOR 640X480; Supply Voltage Min:2.3VDC; Supply Voltage Max:13.5VDC; Backlighting Colour:White; No. of Digits / Alpha:-; Display Size:74.88mm x 101.76mm; Screen Size:5"; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 38M8745
Product Name Color Tft Monitor 640X480; Supply Voltage Min And Displays
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details