Purdy Electronics Corporation Display, Seven Segment, 38.1Mm, Red; Led Color And Displays AND-1510SAL

Description
DISPLAY, SEVEN SEGMENT, 38.1MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:4.2V; Luminous Intensity:4.6mcd; No. of Digits / Alpha:1; Character Size:38.12mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 38.1MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:4.2V; Luminous Intensity:4.6mcd; No. of Digits / Alpha:1; Character Size:38.12mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 38.1Mm, Red; Led Color And Displays - 15B5553 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 38.1Mm, Red; Led Color And Displays
15B5553
Display, Seven Segment, 38.1Mm, Red; Led Color And Displays 15B5553
DISPLAY, SEVEN SEGMENT, 38.1MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:4.2V; Luminous Intensity:4.6mcd; No. of Digits / Alpha:1; Character Size:38.12mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 38.1MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:4.2V; Luminous Intensity:4.6mcd; No. of Digits / Alpha:1; Character Size:38.12mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 15B5553
Product Name Display, Seven Segment, 38.1Mm, Red; Led Color And Displays
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details