PumpWorks Inc. (The) 2430 Linear Diaphragm Compressors

Description
Quiet, linear diaphragm mechanism Continuous pressure to 4 PSI Oil-less
Description
Quiet, linear diaphragm mechanism Continuous pressure to 4 PSI Oil-less

Suppliers

Company
Product
Description
Supplier Links
Quiet, linear diaphragm mechanism Continuous pressure to 4 PSI Oil-less
  • Quiet, linear diaphragm mechanism
  • Continuous pressure to 4 PSI
  • Oil-less
Supplier's Site

Technical Specifications

  PumpWorks Inc. (The)
Product Category Air Compressors
Product Number 2430 Linear Diaphragm Compressors
Compressor Technology Linear; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details