Pulse Electronics Corporation RF Antennas YA6825W

Description
860MHz General Purpose Directional Antenna RF Antenna 824MHz ~ 896MHz 7.9dBi N Type Female Pole Clamp
Request a Quote Datasheet
Description
860MHz General Purpose Directional Antenna RF Antenna 824MHz ~ 896MHz 7.9dBi N Type Female Pole Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-YA6825W-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-YA6825W-ND
RF Antennas 553-YA6825W-ND
860MHz General Purpose Directional Antenna RF Antenna 824MHz ~ 896MHz 7.9dBi N Type Female Pole Clamp

860MHz General Purpose Directional Antenna RF Antenna 824MHz ~ 896MHz 7.9dBi N Type Female Pole Clamp

Buy Now Datasheet
896MHZ Rf Antenna - 875-YA6825W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
896MHZ Rf Antenna
875-YA6825W
896MHZ Rf Antenna 875-YA6825W
ANT YAGI 824-896MHZ 8DBI N-FEM Product overview: YA6825W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA6825W can be used for catalog matching and distributor lookup.

ANT YAGI 824-896MHZ 8DBI N-FEM Product overview: YA6825W from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 896MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 896MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-YA6825W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - YA6825W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YA6825W
RF Antennas YA6825W
860MHz General Purpose Directional Antenna RF Antenna 824MHz ~ 896MHz 7.9dBi N Type Female Pole Clamp

860MHz General Purpose Directional Antenna RF Antenna 824MHz ~ 896MHz 7.9dBi N Type Female Pole Clamp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-YA6825W-ND 875-YA6825W YA6825W
Product Name RF Antennas 896MHZ Rf Antenna RF Antennas
Applications General Purpose RF Testing General Purpose
Primary Frequency Range 860.0 MHz 824.0 to 896.0 MHz
Gain 7.9 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8655R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 5 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details