Pulse Electronics Corporation RF Antennas WA700/2700TSTS

Description
LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi TS9 Chassis Mount
Request a Quote Datasheet
Description
LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi TS9 Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WA700/2700TSTS-ND - DigiKey
Thief River Falls, MN, United States
LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi TS9 Chassis Mount

LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi TS9 Chassis Mount

Buy Now Datasheet
RF ANT MOLDED TS9 CHASSIS MT Product overview: WA700/2700TSTS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WA700/2700TSTS can be used for catalog matching and distributor lookup.

RF ANT MOLDED TS9 CHASSIS MT Product overview: WA700/2700TSTS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-WA700/2700TSTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas - 82AC9749 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas
82AC9749
Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas 82AC9749
MIMO ANTENNA, 2.5-2.7GHZ, 3.5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:TS9 Connector; Gain:3.5dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

MIMO ANTENNA, 2.5-2.7GHZ, 3.5DBI; Antenna Type:MIMO; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:TS9 Connector; Gain:3.5dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - WA700/2700TSTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WA700/2700TSTS
RF Antennas WA700/2700TSTS
LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi TS9 Chassis Mount

LTE Molded RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.11GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.5dBi, 3.5dBi TS9 Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number WA700/2700TSTS-ND 875-WA700/2700TSTS 82AC9749 WA700/2700TSTS
Product Name RF Antennas Rf Antenna Mimo Antenna, 2.5-2.7Ghz, 3.5Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE RF Testing LTE
Gain 2.5 to 3.5 dB 3.5 dB
VSWR 2.5 :1 2.5 :1
Technology Type Molded Molded Molded
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers