Pulse Electronics Corporation RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets W9914

Description
Win Source Part Number: 966599-W9914 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: Contact Clip Type: Shield Finger Package: Bag Length: 0.147" (3.73mm) Standard Package: 5,000 Height: 0.102" (2.60mm) Material: Stainless Steel Plating: Gold, Nickel Width: 0.059" (1.50mm) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-W9914
Request a Quote
Description
Win Source Part Number: 966599-W9914 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: Contact Clip Type: Shield Finger Package: Bag Length: 0.147" (3.73mm) Standard Package: 5,000 Height: 0.102" (2.60mm) Material: Stainless Steel Plating: Gold, Nickel Width: 0.059" (1.50mm) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-W9914
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 966599-W9914 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
966599-W9914
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 966599-W9914
Win Source Part Number: 966599-W9914 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: Contact Clip Type: Shield Finger Package: Bag Length: 0.147" (3.73mm) Standard Package: 5,000 Height: 0.102" (2.60mm) Material: Stainless Steel Plating: Gold, Nickel Width: 0.059" (1.50mm) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-W9914

Win Source Part Number: 966599-W9914
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Series: Contact Clip
Type: Shield Finger
Package: Bag
Length: 0.147" (3.73mm)
Standard Package: 5,000
Height: 0.102" (2.60mm)
Material: Stainless Steel
Plating: Gold, Nickel
Width: 0.059" (1.50mm)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Mfr: PulseLarsen Antennas
Other Names: 1837-W9914

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 966599-W9914
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details