Pulse Electronics Corporation SMD 13.56MHZ Rfid Antenna W7013

Description
RF ANT 13.56MHZ CHIP SOLDER SMD Product overview: W7013 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 13.56MHZ CHIP SOLDER SMD Product overview: W7013 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7013 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 13.56MHZ Rfid Antenna - 855-W7013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13.56MHZ Rfid Antenna
855-W7013
SMD 13.56MHZ Rfid Antenna 855-W7013
RF ANT 13.56MHZ CHIP SOLDER SMD Product overview: W7013 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7013 can be used for catalog matching and distributor lookup.

RF ANT 13.56MHZ CHIP SOLDER SMD Product overview: W7013 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 13.56MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W7013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - W7013-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
W7013-ND
RFID Antennas W7013-ND
13.56MHz Chip RF Antenna Solder Surface Mount

13.56MHz Chip RF Antenna Solder Surface Mount

Buy Now Datasheet
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas - 60AC3073 - Newark, An Avnet Company
Chicago, IL, United States
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas
60AC3073
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas 60AC3073
NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:80ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:80ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W7013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W7013
RF Antennas W7013
13.56MHz Chip RF Antenna Solder Surface Mount

13.56MHz Chip RF Antenna Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 855-W7013 W7013-ND 60AC3073 W7013
Product Name SMD 13.56MHZ Rfid Antenna RFID Antennas Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas RF Antennas
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details