Pulse Electronics Corporation Antenna Type Pulse Electronics W6102B0100.

Description
Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:6dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:6dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2698 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2698
Antenna Type Pulse Electronics 61AC2698
Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:6dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:6dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2698
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 4900.0 to 5920.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers