Pulse Electronics Corporation RF Antennas W6100

Description
829MHz, 1.94GHz, 2.5GHz General Purpose Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.3GHz ~ 2.7GHz 1.8dBi, 4dBi, 4.5dBi SMB, Fakra Adhesive
Request a Quote
Description
829MHz, 1.94GHz, 2.5GHz General Purpose Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.3GHz ~ 2.7GHz 1.8dBi, 4dBi, 4.5dBi SMB, Fakra Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Blade Antenna operates within the frequency range of 2.3 to 2.7 GHz and features a gain of 4.5 dBi. It is designed for adhesive mounting and has a nominal impedance of 50 ohms. The antenna exhibits a Voltage Standing Wave Ratio (VSWR) of 2.5, indicating good performance within its specified frequency range. This antenna is suitable for applications requiring a compact form factor, such as automotive LTE radio systems, and can be embedded into various mechanical structures like mirrors and bumpers. The operating temperature range is from -40°C to +85°C, making it suitable for diverse environmental conditions. The antenna is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of frequency compatibility and mounting options.

Datasheet Summary
Powered by GS/AI

The Blade Antenna operates within the frequency range of 2.3 to 2.7 GHz and features a gain of 4.5 dBi. It is designed for adhesive mounting and has a nominal impedance of 50 ohms. The antenna exhibits a Voltage Standing Wave Ratio (VSWR) of 2.5, indicating good performance within its specified frequency range. This antenna is suitable for applications requiring a compact form factor, such as automotive LTE radio systems, and can be embedded into various mechanical structures like mirrors and bumpers. The operating temperature range is from -40°C to +85°C, making it suitable for diverse environmental conditions. The antenna is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of frequency compatibility and mounting options.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W6100-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W6100-ND
RF Antennas 553-W6100-ND
829MHz, 1.94GHz, 2.5GHz General Purpose Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.3GHz ~ 2.7GHz 1.8dBi, 4dBi, 4.5dBi SMB, Fakra Adhesive

829MHz, 1.94GHz, 2.5GHz General Purpose Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.3GHz ~ 2.7GHz 1.8dBi, 4dBi, 4.5dBi SMB, Fakra Adhesive

Buy Now Datasheet
RF Antennas - W6100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W6100
RF Antennas W6100
829MHz, 1.94GHz, 2.5GHz General Purpose Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.3GHz ~ 2.7GHz 1.8dBi, 4dBi, 4.5dBi SMB, Fakra Adhesive

829MHz, 1.94GHz, 2.5GHz General Purpose Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17MHz, 2.3GHz ~ 2.7GHz 1.8dBi, 4dBi, 4.5dBi SMB, Fakra Adhesive

Buy Now Datasheet
Blade Antenna, 2.3-2.7Ghz, 4.5Dbi; Antenna Type Pulse Larsen Antennas - 82AC9754 - Newark, An Avnet Company
Chicago, IL, United States
Blade Antenna, 2.3-2.7Ghz, 4.5Dbi; Antenna Type Pulse Larsen Antennas
82AC9754
Blade Antenna, 2.3-2.7Ghz, 4.5Dbi; Antenna Type Pulse Larsen Antennas 82AC9754
BLADE ANTENNA, 2.3-2.7GHZ, 4.5DBI; Antenna Type:Blade; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

BLADE ANTENNA, 2.3-2.7GHZ, 4.5DBI; Antenna Type:Blade; Frequency Min:2.3GHz; Frequency Max:2.7GHz; Antenna Mounting:Adhesive; Gain:4.5dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 553-W6100-ND W6100 82AC9754
Product Name RF Antennas RF Antennas Blade Antenna, 2.3-2.7Ghz, 4.5Dbi; Antenna Type Pulse Larsen Antennas
Applications General Purpose General Purpose
Primary Frequency Range 829.0 to 2500.0 MHz 2300.0 to 2700.0 MHz
Gain 1.8 to 4.5 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers