Pulse Electronics Corporation Rf Antenna W5151

Description
ANTENNA 5G NR 4G LTE BLADE Product overview: W5151 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA 5G NR 4G LTE BLADE Product overview: W5151 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5151 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W5151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W5151
Rf Antenna 875-W5151
ANTENNA 5G NR 4G LTE BLADE Product overview: W5151 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5151 can be used for catalog matching and distributor lookup.

ANTENNA 5G NR 4G LTE BLADE Product overview: W5151 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W5151-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W5151-ND
RF Antennas 553-W5151-ND
788.5MHz, 4.2275GHz 2G, 3G, 4G, 5G, Wi-Fi 6E Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.43GHz ~ 7.125GHz 0.9dBi, 3.8dBi SMA Male Connector Mount

788.5MHz, 4.2275GHz 2G, 3G, 4G, 5G, Wi-Fi 6E Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.43GHz ~ 7.125GHz 0.9dBi, 3.8dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - W5151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5151
RF Antennas W5151
788.5MHz, 4.2275GHz 2G, 3G, 4G, 5G, Wi-Fi 6E Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.43GHz ~ 7.125GHz 0.9dBi, 3.8dBi SMA Male Connector Mount

788.5MHz, 4.2275GHz 2G, 3G, 4G, 5G, Wi-Fi 6E Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.43GHz ~ 7.125GHz 0.9dBi, 3.8dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W5151 553-W5151-ND W5151
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; 2G, 3G, 4G, 5G, Wi-Fi 6E 2G, 3G, 4G, 5G, Wi-Fi 6E
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details