Pulse Electronics Corporation RF Antennas W5101

Description
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.48GHz 1.5dBi Solder Adhesive
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.48GHz 1.5dBi Solder Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - W5101-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
W5101-ND
RF Antennas W5101-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.48GHz 1.5dBi Solder Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.48GHz 1.5dBi Solder Adhesive

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-W5101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-W5101
2.4GHZ Rf Antenna 875-W5101
RF ANT 2.4GHZ FLAT PATCH SLDR Product overview: W5101 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5101 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ FLAT PATCH SLDR Product overview: W5101 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W5101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5101
RF Antennas W5101
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.48GHz 1.5dBi Solder Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.48GHz 1.5dBi Solder Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number W5101-ND 875-W5101 W5101
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2480.0 MHz
Gain 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details