Pulse Electronics Corporation RF Antennas W5021

Description
898MHz ISM Whip, Right Angle RF Antenna 868MHz ~ 928MHz 2.2dBi RP-SMA Connector Mount
Request a Quote Datasheet
Description
898MHz ISM Whip, Right Angle RF Antenna 868MHz ~ 928MHz 2.2dBi RP-SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W5021-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W5021-ND
RF Antennas 553-W5021-ND
898MHz ISM Whip, Right Angle RF Antenna 868MHz ~ 928MHz 2.2dBi RP-SMA Connector Mount

898MHz ISM Whip, Right Angle RF Antenna 868MHz ~ 928MHz 2.2dBi RP-SMA Connector Mount

Buy Now Datasheet
Rf Antenna - 875-W5021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W5021
Rf Antenna 875-W5021
ANTENNA SMT Product overview: W5021 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5021 can be used for catalog matching and distributor lookup.

ANTENNA SMT Product overview: W5021 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W5021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5021
RF Antennas W5021
898MHz ISM Whip, Right Angle RF Antenna 868MHz ~ 928MHz 2.2dBi RP-SMA Connector Mount

898MHz ISM Whip, Right Angle RF Antenna 868MHz ~ 928MHz 2.2dBi RP-SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-W5021-ND 875-W5021 W5021
Product Name RF Antennas Rf Antenna RF Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 898.0 MHz 868.0 to 928.0 MHz
Gain 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details