Eteily Technologies India Pvt. Ltd.
868MHz 5dBi Screw Mount Puck Antenna With RG316 Cable (L-1MTR) + SMA Male St. Connector (46MM)
ET-8685S-4L1-SMS46M
Description
Product: Antenna
Type: Outdoor Antenna
Frequency: 864~868MHz
Gain: 5dBi
Mounting: Screw Mount
Colour: Black
Dimension: Diameter:46mm Thickness:15mm
Cable: RG316
Connector: SMA Male
Orientation: Straight
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Antenna
Type: Outdoor Antenna
Frequency: 864~868MHz
Gain: 5dBi
Mounting: Screw Mount
Colour: Black
Dimension: Diameter:46mm Thickness:15mm
Cable: RG316
Connector: SMA Male
Orientation: Straight
Request a Quote
Email Supplier
Suppliers
868MHz 5dBi Screw Mount Puck Antenna With RG316 Cable (L-1MTR) + SMA Male St. Connector (46MM)
ET-8685S-4L1-SMS46M
Product: Antenna
Type: Outdoor Antenna
Frequency: 864~868MHz
Gain: 5dBi
Mounting: Screw Mount
Colour: Black
Dimension: Diameter:46mm Thickness:15mm
Cable: RG316
Connector: SMA Male
Orientation: Straight
- Product: Antenna
- Type: Outdoor Antenna
- Frequency: 864~868MHz
- Gain: 5dBi
- Mounting: Screw Mount
- Colour: Black
- Dimension: Diameter:46mm Thickness:15mm
- Cable: RG316
- Connector: SMA Male
- Orientation: Straight
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
ET-8685S-4L1-SMS46M |
|
Product Name
|
868MHz 5dBi Screw Mount Puck Antenna With RG316 Cable (L-1MTR) + SMA Male St. Connector (46MM) |
|
Primary Frequency Range
|
864.0 to 868.0 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
865.0 MHz
Gain
6 dB
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
824.0 to 1990.0 MHz
Gain
5 dB
View Details
Eteily Technologies India Pvt. Ltd.
Primary Frequency Range
2400.0 to 2500.0 MHz
Gain
3 dB
Form Factor / Mounting
Internal
View Details