Pulse Electronics Corporation RF Antennas W5011

Description
2.4GHz ZigBee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount
Request a Quote
Description
2.4GHz ZigBee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W5011 is an external outdoor antenna designed for 2.4GHz applications, specifically suitable for Zigbee 802.15 and ISM 2.4GHz protocols. It features a straight RP-SMA male connector and has a maximum gain of 1.5 dBi with an efficiency of 70%. The antenna operates within a frequency range of 2400 to 2500 MHz and is characterized by a return loss of -10 dB and an impedance of 50 ohms. Constructed to withstand outdoor conditions, the W5011 has an ingress protection rating of IP65, ensuring resistance to dust and water. It is also UV protected and compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The physical dimensions of the W5011 are v?10 x 130.09 mm, making it compact for installation in diverse applications.

Datasheet Summary
Powered by GS/AI

The W5011 is an external outdoor antenna designed for 2.4GHz applications, specifically suitable for Zigbee 802.15 and ISM 2.4GHz protocols. It features a straight RP-SMA male connector and has a maximum gain of 1.5 dBi with an efficiency of 70%. The antenna operates within a frequency range of 2400 to 2500 MHz and is characterized by a return loss of -10 dB and an impedance of 50 ohms. Constructed to withstand outdoor conditions, the W5011 has an ingress protection rating of IP65, ensuring resistance to dust and water. It is also UV protected and compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The physical dimensions of the W5011 are v?10 x 130.09 mm, making it compact for installation in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-2576-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-2576-ND
RF Antennas 553-2576-ND
2.4GHz ZigBee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount

2.4GHz ZigBee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-W5011 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-W5011
2.4GHZ Rf Antenna 875-W5011
RF ANT 2.4GHZ WHIP STR SMA MALE Product overview: W5011 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5011 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR SMA MALE Product overview: W5011 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W5011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W5011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W5011
RF Antennas W5011
2.4GHz ZigBee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount

2.4GHz ZigBee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-2576-ND 875-W5011 W5011
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas
Applications ZigBee™ RF Testing ZigBee™
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers