Pulse Electronics Corporation RF Antennas W4218

Description
ANTENNA GPS GLONASS 50 OHM 5M
Request a Quote Datasheet
Description
ANTENNA GPS GLONASS 50 OHM 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W4218-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W4218-ND
RF Antennas 553-W4218-ND
ANTENNA GPS GLONASS 50 OHM 5M

ANTENNA GPS GLONASS 50 OHM 5M

Buy Now Datasheet
1602MHz 5V Rf Antenna - 875-W4218 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1602MHz 5V Rf Antenna
875-W4218
1602MHz 5V Rf Antenna 875-W4218
Antennas External/GPS Antenna GLONASS Beidou 50 Ohms RHCP 1561-1602MHz 3-5V Product overview: W4218 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHz, 5V. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4218 can be used for catalog matching and distributor lookup.

Antennas External/GPS Antenna GLONASS Beidou 50 Ohms RHCP 1561-1602MHz 3-5V Product overview: W4218 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1602MHz, 5V. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1602MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4218 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-W4218-ND 875-W4218
Product Name RF Antennas 1602MHz 5V Rf Antenna
Applications GPS; Beidou, GLONASS, GPS RF Testing
Primary Frequency Range 1581.0 MHz 1561.0 to 1602.0 MHz
Gain 28 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details