Pulse Electronics Corporation RF Antennas W4000G197

Description
1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W4000G197-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W4000G197-ND
RF Antennas 553-W4000G197-ND
1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

Buy Now Datasheet
1.575GHZ Rf Antenna - 875-W4000G197 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-W4000G197
1.575GHZ Rf Antenna 875-W4000G197
RF ANT 1.575GHZ MOD SMA MALE ADH Product overview: W4000G197 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4000G197 can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ MOD SMA MALE ADH Product overview: W4000G197 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4000G197 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W4000G197 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W4000G197
RF Antennas W4000G197
1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

1.575GHz GPS Module RF Antenna 1.5dBi SMA Male Adhesive

Buy Now Datasheet
Antenna, Gps, Active, Sma 5M; Antenna Type Pulse Electronics - 55T7411 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, Active, Sma 5M; Antenna Type Pulse Electronics
55T7411
Antenna, Gps, Active, Sma 5M; Antenna Type Pulse Electronics 55T7411
ANTENNA, GPS, ACTIVE, SMA 5M; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANTENNA, GPS, ACTIVE, SMA 5M; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.57542GHz; Antenna Mounting:SMA Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W4000G197-ND 875-W4000G197 W4000G197 55T7411
Product Name RF Antennas 1.575GHZ Rf Antenna RF Antennas Antenna, Gps, Active, Sma 5M; Antenna Type Pulse Electronics
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz ? to 1575.4 MHz
Gain 1.5 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers