1.575GHz GPS Module RF Antenna 1.5dBi MMCX Male Adhesive
RF ANT 1.575GHZ MODULE MMCX MALE Product overview: W4000D197 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W4000D197 can be used for catalog matching and distributor lookup.
1.575GHz GPS Module RF Antenna 1.5dBi MMCX Male Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-1704-ND | 875-W4000D197 | W4000D197 |
| Product Name | RF Antennas | 1.575GHZ Rf Antenna | RF Antennas |
| Applications | GPS; GPS | RF Testing | GPS |
| Primary Frequency Range | 1575.0 MHz | ||
| Gain | 1.5 dB | ||
| VSWR | 1.5 :1 |