ANT CBRS FPC 3550-3980MHZ 100MM
ANT CBRS FPC 3550-3980MHZ 100MM Product overview: W3961B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3980MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3980MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3961B0100 can be used for catalog matching and distributor lookup.
3.765GHz General Purpose PCB Trace RF Antenna 3.55GHz ~ 3.98GHz 4.5dBi U.FL Adhesive
ANTENNA, DIPOLE, 3.55 TO 3.98GHZ, 4.5DBI; Antenna Type:Dipole; Frequency Min:3.55GHz; Frequency Max:3.98GHz; Antenna Mounting:U.FL; Gain:4.5dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 553-W3961B0100-ND | 875-W3961B0100 | W3961B0100 | 62AK2949 |
| Product Name | RF Antennas | 3980MHZ Rf Antenna | RF Antennas | Antenna, Dipole, 3.55 To 3.98Ghz, 4.5Dbi; Antenna Type Pulse Electronics |
| Applications | General Purpose | RF Testing | General Purpose | |
| Primary Frequency Range | 3765.0 MHz | 3550.0 to 3980.0 MHz | 3550.0 to 3980.0 MHz | |
| Gain | 4.5 dB | 4.5 dB |
Linear, Vertical