ANTENNA 0.617-3.9GHZ I-PEXMHF Product overview: W3929B0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3929B0100 can be used for catalog matching and distributor lookup.
788.5MHz, 2.2GHz, 3.65GHz General Purpose PCB Trace RF Antenna 617MHz ~ 3.9GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
PCB ANTENNA, 3.4-3.9GHZ, 2DBI; Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.9GHz; Antenna Mounting:Adhesive; Gain:2dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
788.5MHz, 2.2GHz, 3.65GHz General Purpose PCB Trace RF Antenna 617MHz ~ 3.9GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-W3929B0100 | 553-W3929B0100-ND | 82AC9753 | W3929B0100 |
| Product Name | 3.9GHZ Rf Antenna | RF Antennas | Pcb Antenna, 3.4-3.9Ghz, 2Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose | |
| Primary Frequency Range | 617.0 to 3900.0 MHz | 788.5 to 3650.0 MHz | 3400.0 to 3900.0 MHz | |
| Technology Type | PCB Trace | PCB Trace | PCB Trace |