5.45GHz General Purpose PCB Trace RF Antenna 4.9GHz ~ 6GHz 4.5dBi Solder Surface Mount
5.45GHz General Purpose PCB Trace RF Antenna 4.9GHz ~ 6GHz 4.5dBi Solder Surface Mount
5.45GHz General Purpose PCB Trace RF Antenna 4.9GHz ~ 6GHz 4.5dBi Solder Surface Mount
RF ANT 5.45GHZ PCB TRACE SLDR Product overview: W3714 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3714 can be used for catalog matching and distributor lookup.
5.45GHz General Purpose PCB Trace RF Antenna 4.9GHz ~ 6GHz 4.5dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-W3714CT-ND | 875-W3714 | W3714 |
| Product Name | RF Antennas | 5.45GHZ Rf Antenna | RF Antennas |
| Applications | General Purpose | RF Testing | General Purpose |
| Primary Frequency Range | 5450.0 MHz | 4900.0 to 6000.0 MHz | |
| Gain | 4.5 dB |