Pulse Electronics Corporation Rfid Antenna W3580

Description
NFC FERRITE LOADED ANTENNA Product overview: W3580 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3580 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NFC FERRITE LOADED ANTENNA Product overview: W3580 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3580 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfid Antenna - 855-W3580 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rfid Antenna
855-W3580
Rfid Antenna 855-W3580
NFC FERRITE LOADED ANTENNA Product overview: W3580 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3580 can be used for catalog matching and distributor lookup.

NFC FERRITE LOADED ANTENNA Product overview: W3580 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3580 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - 553-2632-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
553-2632-ND
RFID Antennas 553-2632-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas - 60AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas
60AC3041
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas 60AC3041
NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:80ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:80ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RFID Antennas - W3580 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
W3580
RFID Antennas W3580
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 855-W3580 553-2632-ND 60AC3041 W3580
Product Name Rfid Antenna RFID Antennas Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas RFID Antennas
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details