Pulse Electronics Corporation RFID Antennas W3579

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 553-2631-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
553-2631-ND
RFID Antennas 553-2631-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Rfid Antenna - 855-W3579 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rfid Antenna
855-W3579
Rfid Antenna 855-W3579
NFC FERRITE LOADED ANTENNA Product overview: W3579 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3579 can be used for catalog matching and distributor lookup.

NFC FERRITE LOADED ANTENNA Product overview: W3579 from Pulse Electronics is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-W3579 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas - 60AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas
60AC3040
Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas 60AC3040
NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:80ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

NFC ANTENNA, 13.56MHZ; Antenna Type:NFC; Frequency Min:-; Frequency Max:13.56MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:-; Input Power:-; Input Impedance:80ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RFID Antennas - W3579 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
W3579
RFID Antennas W3579
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-2631-ND 855-W3579 60AC3040 W3579
Product Name RFID Antennas Rfid Antenna Nfc Antenna, 13.56Mhz; Antenna Type Pulse Larsen Antennas RFID Antennas
Applications RFID RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details