Pulse Electronics Corporation 6GHZ Rf Antenna W3554G0384

Description
ANTENNA ASSEMBLY 6GHZ 384MM SMA Product overview: W3554G0384 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554G0384 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA ASSEMBLY 6GHZ 384MM SMA Product overview: W3554G0384 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554G0384 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GHZ Rf Antenna - 875-W3554G0384 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHZ Rf Antenna
875-W3554G0384
6GHZ Rf Antenna 875-W3554G0384
ANTENNA ASSEMBLY 6GHZ 384MM SMA Product overview: W3554G0384 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554G0384 can be used for catalog matching and distributor lookup.

ANTENNA ASSEMBLY 6GHZ 384MM SMA Product overview: W3554G0384 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3554G0384 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W3554G0384-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi SMA Male Adhesive

829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi SMA Male Adhesive

Buy Now Datasheet
RF Antennas - W3554G0384 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3554G0384
RF Antennas W3554G0384
829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi SMA Male Adhesive

829MHz, 1.5GHz, 2.2GHz, 3.55GHz, 5.45GHz 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.6GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 1.9dBi, 2.5dBi, 3.2dBi, 3.3dBi, 3.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-W3554G0384 553-W3554G0384-ND W3554G0384
Product Name 6GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™ 2G, 3G, 4G, 5G, Bluetooth, GNSS, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5450.0 MHz
Technology Type PCB Trace PCB Trace PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details