Pulse Electronics Corporation RF Antennas W3332B0150

Description
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3751-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3751-ND
RF Antennas 553-3751-ND
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
895MHZ 2.4GHZ Rf Antenna - 875-W3332B0150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
895MHZ 2.4GHZ Rf Antenna
875-W3332B0150
895MHZ 2.4GHZ Rf Antenna 875-W3332B0150
RF ANT 895MHZ/2.4GHZ PCB TRACE Product overview: W3332B0150 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 895MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 895MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3332B0150 can be used for catalog matching and distributor lookup.

RF ANT 895MHZ/2.4GHZ PCB TRACE Product overview: W3332B0150 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 895MHZ, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 895MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3332B0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pcb Antenna, 2.4-2.5Ghz, 4.1Dbi; Antenna Type Pulse Larsen Antennas - 60AC3031 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.4-2.5Ghz, 4.1Dbi; Antenna Type Pulse Larsen Antennas
60AC3031
Pcb Antenna, 2.4-2.5Ghz, 4.1Dbi; Antenna Type Pulse Larsen Antennas 60AC3031
PCB ANTENNA, 2.4-2.5GHZ, 4.1DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:U.FL; Gain:4.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 2.4-2.5GHZ, 4.1DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:U.FL; Gain:4.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - W3332B0150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3332B0150
RF Antennas W3332B0150
895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

895MHz, 2.4GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 863MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 4.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-3751-ND 875-W3332B0150 60AC3031 W3332B0150
Product Name RF Antennas 895MHZ 2.4GHZ Rf Antenna Pcb Antenna, 2.4-2.5Ghz, 4.1Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers