Pulse Electronics Corporation Antenna Type Pulse Electronics W3312B0100.

Description
Antenna Type:PCB; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:0.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:PCB; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:0.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Pulse Electronics - 61AC2687 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Pulse Electronics
61AC2687
Antenna Type Pulse Electronics 61AC2687
Antenna Type:PCB; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:0.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Antenna Type:PCB; Frequency Min:863MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:0.8dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2687
Product Name Antenna Type Pulse Electronics
Primary Frequency Range 863.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers