Pulse Electronics Corporation RF Antennas W3136

Description
868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-W3136CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3136CT-ND
RF Antennas 553-W3136CT-ND
868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3136DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3136DKR-ND
RF Antennas 553-W3136DKR-ND
868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-W3136TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W3136TR-ND
RF Antennas 553-W3136TR-ND
868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

Buy Now Datasheet
930MHZ Rf Antenna - 875-W3136 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
930MHZ Rf Antenna
875-W3136
930MHZ Rf Antenna 875-W3136
ANTENNA HELIX SMT 860-930MHZ Product overview: W3136 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3136 can be used for catalog matching and distributor lookup.

ANTENNA HELIX SMT 860-930MHZ Product overview: W3136 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3136 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3136 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3136
RF Antennas W3136
868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

868MHz, 915MHz ISM Helical RF Antenna 860MHz ~ 930MHz 2dBi Solder Surface Mount

Buy Now Datasheet
Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas - 82AC9750 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas
82AC9750
Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas 82AC9750
HELICAL ANTENNA, 860-930MHZ, 2DBI; Antenna Type:Helical; Frequency Min:860MHz; Frequency Max:930MHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

HELICAL ANTENNA, 860-930MHZ, 2DBI; Antenna Type:Helical; Frequency Min:860MHz; Frequency Max:930MHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas - 83AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas
83AC7426
Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas 83AC7426
HELICAL ANTENNA, 860-930MHZ, 2DBI; Antenna Type:Helical; Frequency Min:860MHz; Frequency Max:930MHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

HELICAL ANTENNA, 860-930MHZ, 2DBI; Antenna Type:Helical; Frequency Min:860MHz; Frequency Max:930MHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:2.5; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-W3136CT-ND 875-W3136 W3136 82AC9750
Product Name RF Antennas 930MHZ Rf Antenna RF Antennas Helical Antenna, 860-930Mhz, 2Dbi; Antenna Type Pulse Larsen Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 868.0 to 915.0 MHz 860.0 to 930.0 MHz 860.0 to 930.0 MHz
Gain 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers