Pulse Electronics Corporation RF/IF and RFID W3043

Description
Manufacturer: Pulse-Electronics-Co rporation Win Source Part Number: 213935-W3043 Category: RF/IF and RFID Family: RF Antennas Packaging: Reel(TR) Mounting Style: SMD/SMT Termination: Solder Frequency Range: 1.575GHz, 2.4GHz ~ 2.483GHz Return Loss: -15dB, -12dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (1 GHz ~ 2 GHz), UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 1.575GHz, 2.4GHz Antenna Type: Chip Number of Bands: 2 Gain: 0.35dBi, 4dBi Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse-Electronics-Co rporation Win Source Part Number: 213935-W3043 Category: RF/IF and RFID Family: RF Antennas Packaging: Reel(TR) Mounting Style: SMD/SMT Termination: Solder Frequency Range: 1.575GHz, 2.4GHz ~ 2.483GHz Return Loss: -15dB, -12dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (1 GHz ~ 2 GHz), UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 1.575GHz, 2.4GHz Antenna Type: Chip Number of Bands: 2 Gain: 0.35dBi, 4dBi Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 213935-W3043 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
213935-W3043
RF/IF and RFID 213935-W3043
Manufacturer: Pulse-Electronics-Co rporation Win Source Part Number: 213935-W3043 Category: RF/IF and RFID Family: RF Antennas Packaging: Reel(TR) Mounting Style: SMD/SMT Termination: Solder Frequency Range: 1.575GHz, 2.4GHz ~ 2.483GHz Return Loss: -15dB, -12dB Height (Max): 0.043" (1.10mm) Frequency Group: UHF (1 GHz ~ 2 GHz), UHF (2 GHz ~ 3 GHz) Frequency (Center/Band): 1.575GHz, 2.4GHz Antenna Type: Chip Number of Bands: 2 Gain: 0.35dBi, 4dBi Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Pulse-Electronics-Corporation
Win Source Part Number: 213935-W3043
Category: RF/IF and RFID
Family: RF Antennas
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Termination: Solder
Frequency Range: 1.575GHz, 2.4GHz ~ 2.483GHz
Return Loss: -15dB, -12dB
Height (Max): 0.043" (1.10mm)
Frequency Group: UHF (1 GHz ~ 2 GHz), UHF (2 GHz ~ 3 GHz)
Frequency (Center/Band): 1.575GHz, 2.4GHz
Antenna Type: Chip
Number of Bands: 2
Gain: 0.35dBi, 4dBi
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 213935-W3043
Product Name RF/IF and RFID
Frequency 1.58E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details