RF ANT 920MHZ CHIP SOLDER SMD Product overview: W3014 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 920MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 920MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3014 can be used for catalog matching and distributor lookup.
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.5dBi Solder Surface Mount
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.5dBi Solder Surface Mount
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.5dBi Solder Surface Mount
920MHz Chip RF Antenna 880MHz ~ 960MHz -0.5dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-W3014 | 553-W3014CT-ND | W3014 |
| Product Name | SMD 920MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 880.0 to 960.0 MHz | 920.0 MHz | |
| Technology Type | Chip | Chip |
Vertical