Pulse Electronics Corporation RF Antennas W3013

Description
868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount
Request a Quote Datasheet
Description
868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-1677-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1677-1-ND
RF Antennas 553-1677-1-ND
868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1677-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1677-2-ND
RF Antennas 553-1677-2-ND
868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1677-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1677-6-ND
RF Antennas 553-1677-6-ND
868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

Buy Now Datasheet
SMD 868MHZ Rf Antenna - 875-W3013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 868MHZ Rf Antenna
875-W3013
SMD 868MHZ Rf Antenna 875-W3013
RF ANT 868MHZ CHIP SOLDER SMD Product overview: W3013 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3013 can be used for catalog matching and distributor lookup.

RF ANT 868MHZ CHIP SOLDER SMD Product overview: W3013 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W3013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3013
RF Antennas W3013
868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

868MHz Chip RF Antenna 868MHz ~ 870MHz 1.4dBi Solder Surface Mount

Buy Now Datasheet
Ism Ceramic Antenna, 868-870 Mhz; Center Frequency Pulse Larsen Antennas - 60AC3011 - Newark, An Avnet Company
Chicago, IL, United States
Ism Ceramic Antenna, 868-870 Mhz; Center Frequency Pulse Larsen Antennas
60AC3011
Ism Ceramic Antenna, 868-870 Mhz; Center Frequency Pulse Larsen Antennas 60AC3011
ISM CERAMIC ANTENNA, 868-870 MHZ; Center Frequency:869MHz; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes

ISM CERAMIC ANTENNA, 868-870 MHZ; Center Frequency:869MHz; Antenna Case Size:10mm x 3.2mm x 4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-1677-1-ND 875-W3013 W3013 60AC3011
Product Name RF Antennas SMD 868MHZ Rf Antenna RF Antennas Ism Ceramic Antenna, 868-870 Mhz; Center Frequency Pulse Larsen Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 868.0 MHz 868.0 to 870.0 MHz
Gain 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers