Pulse Electronics Corporation 2.4GHZ 5.5GHZ Rf Antenna W3006

Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: W3006 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3006 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: W3006 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3006 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Antenna, part number 60AC3003, operates in the frequency range of 2.4-2.5 GHz and 5.15-5.85 GHz, making it suitable for various wireless applications including IEEE 802.11a/b/g/n and ZigBee. It features a compact size of 10 x 3.2 x 1.5 mm and has a low weight of 240 mg, which facilitates integration into space-constrained designs. The antenna provides a peak gain of 2.2 dBi at 2.4 GHz and 4.5 dBi at 5 GHz, with efficiencies of 60% and 70% respectively. This product is fully SMD compatible and comes in tape and reel packaging, adhering to RoHS compliance standards. It has a moisture sensitivity level of MSL3 and can operate within a temperature range of -40°C to +85°C. The antenna is designed to withstand various environmental conditions, including cyclic humidity and vibration. This makes it a reliable choice for engineers looking for a robust antenna solution for dual-band applications.

Datasheet Summary
Powered by GS/AI

The Chip Antenna, part number 60AC3003, operates in the frequency range of 2.4-2.5 GHz and 5.15-5.85 GHz, making it suitable for various wireless applications including IEEE 802.11a/b/g/n and ZigBee. It features a compact size of 10 x 3.2 x 1.5 mm and has a low weight of 240 mg, which facilitates integration into space-constrained designs. The antenna provides a peak gain of 2.2 dBi at 2.4 GHz and 4.5 dBi at 5 GHz, with efficiencies of 60% and 70% respectively. This product is fully SMD compatible and comes in tape and reel packaging, adhering to RoHS compliance standards. It has a moisture sensitivity level of MSL3 and can operate within a temperature range of -40°C to +85°C. The antenna is designed to withstand various environmental conditions, including cyclic humidity and vibration. This makes it a reliable choice for engineers looking for a robust antenna solution for dual-band applications.

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ 5.5GHZ Rf Antenna - 875-W3006 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.5GHZ Rf Antenna
875-W3006
2.4GHZ 5.5GHZ Rf Antenna 875-W3006
RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: W3006 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3006 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.5GHZ CHIP SLD Product overview: W3006 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W3006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-1673-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1673-2-ND
RF Antennas 553-1673-2-ND
2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1673-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1673-6-ND
RF Antennas 553-1673-6-ND
2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-1673-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-1673-1-ND
RF Antennas 553-1673-1-ND
2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - W3006
W3006
RF Antennas - W3006 W3006
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1280101-W3006 Family Name: W3006 Manufacturer Homepage: www.pulseeng.com Introduction Date: February 01, 2007 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1280101-W3006
Family Name: W3006
Manufacturer Homepage: www.pulseeng.com
Introduction Date: February 01, 2007
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Others W3006
W3006

W3006

Supplier's Site
Chip Antenna, 2.4-2.5/5.15-5.85Ghz; Antenna Case Size Pulse Larsen Antennas - 60AC3003 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.5/5.15-5.85Ghz; Antenna Case Size Pulse Larsen Antennas
60AC3003
Chip Antenna, 2.4-2.5/5.15-5.85Ghz; Antenna Case Size Pulse Larsen Antennas 60AC3003
CHIP ANTENNA, 2.4-2.5/5.15-5.85GHZ ; Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.4-2.5/5.15-5.85GHZ; Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 2.45Ghz/5.5Ghz Rohs Compliant Pulse Electronics - 85AJ6574 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz/5.5Ghz Rohs Compliant Pulse Electronics
85AJ6574
Chip Antenna, 2.45Ghz/5.5Ghz Rohs Compliant Pulse Electronics 85AJ6574
CHIP ANTENNA, 2.45GHZ/5.5GHZ ROHS COMPLIANT: YES

CHIP ANTENNA, 2.45GHZ/5.5GHZ ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - W3006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W3006
RF Antennas W3006
2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

2.4GHz, 5.5GHz WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 4.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-W3006 553-1673-2-ND W3006 W3006 60AC3003 W3006
Product Name 2.4GHZ 5.5GHZ Rf Antenna RF Antennas RF Antennas - W3006 Others Chip Antenna, 2.4-2.5/5.15-5.85Ghz; Antenna Case Size Pulse Larsen Antennas RF Antennas
Applications RF Testing Modem or Wireless Network; WLAN, Zigbee™ WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 to 5500.0 MHz 5000.0 MHz
Technology Type Chip Chip
Gain 3.2 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details