Pulse Electronics Corporation Antenna Case Size Pulse Electronics W3006.

Description
Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: No
Datasheet
Description
Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Case Size Pulse Electronics - 61AC2678 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Case Size Pulse Electronics
61AC2678
Antenna Case Size Pulse Electronics 61AC2678
Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: No

Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 61AC2678
Product Name Antenna Case Size Pulse Electronics
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers