Pulse Electronics Corporation Rf Antenna W1991

Description
LTE STEALTH BLADE ANTENNA Product overview: W1991 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1991 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LTE STEALTH BLADE ANTENNA Product overview: W1991 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1991 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-W1991 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-W1991
Rf Antenna 875-W1991
LTE STEALTH BLADE ANTENNA Product overview: W1991 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1991 can be used for catalog matching and distributor lookup.

LTE STEALTH BLADE ANTENNA Product overview: W1991 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1991 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - W1991-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
W1991-ND
RF Antennas W1991-ND
829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz , 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz , 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
W1991
Antennas W1991
Antennas LTE Stealth Blade ANTENNA, NPB

Antennas LTE Stealth Blade ANTENNA, NPB

Buy Now Datasheet
RF Antennas - W1991 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1991
RF Antennas W1991
829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz , 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

829MHz, 1.94GHz, 2.5GHz LTE, WLAN Blade RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz , 2.3GHz ~ 2.7GHz 2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-W1991 W1991-ND W1991 W1991
Product Name Rf Antenna RF Antennas Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN LTE, WLAN
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2500.0 MHz
Technology Type Blade Blade Blade
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details