Pulse Electronics Corporation 3.8GHZ Rf Antenna W1696-M

Description
ANT EXT 0.617-3.8GHZ SMA Product overview: W1696-M from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT EXT 0.617-3.8GHZ SMA Product overview: W1696-M from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.8GHZ Rf Antenna - 875-W1696-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8GHZ Rf Antenna
875-W1696-M
3.8GHZ Rf Antenna 875-W1696-M
ANT EXT 0.617-3.8GHZ SMA Product overview: W1696-M from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-M can be used for catalog matching and distributor lookup.

ANT EXT 0.617-3.8GHZ SMA Product overview: W1696-M from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-W1696-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-W1696-M-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-W1696-M-ND
RF Antennas 553-W1696-M-ND
788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

Buy Now Datasheet
Antenna, Monopole, 3.4-3.8Ghz, Sma Rohs Compliant Pulse Electronics - 85AJ6567 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Monopole, 3.4-3.8Ghz, Sma Rohs Compliant Pulse Electronics
85AJ6567
Antenna, Monopole, 3.4-3.8Ghz, Sma Rohs Compliant Pulse Electronics 85AJ6567
ANTENNA, MONOPOLE, 3.4-3.8GHZ, SMA ROHS COMPLIANT: YES

ANTENNA, MONOPOLE, 3.4-3.8GHZ, SMA ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - W1696-M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W1696-M
RF Antennas W1696-M
788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

788.5MHz, 2.2GHz, 3.6GHz LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz -0.5dBi, 1dBi, 0dBi SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-W1696-M 553-W1696-M-ND 85AJ6567 W1696-M
Product Name 3.8GHZ Rf Antenna RF Antennas Antenna, Monopole, 3.4-3.8Ghz, Sma Rohs Compliant Pulse Electronics RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers